QUALCOMM, Incorporated RF Transceiver ICs - BC63B239A04-IUE-E4 BC63B239A04-IUE-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 863602-BC63B239A04-I UE-E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 51-WLCSP Package: 51-WLCSP Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BC63B239A04-IUE-E4TR , BC63B239A04IUEE4, BC63B239A04-IUE-E4DK R, BC63B239A04-IUE-E4CT
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863602-BC63B239A04-I UE-E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 51-WLCSP Package: 51-WLCSP Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BC63B239A04-IUE-E4TR , BC63B239A04IUEE4, BC63B239A04-IUE-E4DK R, BC63B239A04-IUE-E4CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC63B239A04-IUE-E4 - 863602-BC63B239A04-IUE-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC63B239A04-IUE-E4
863602-BC63B239A04-IUE-E4
RF Transceiver ICs - BC63B239A04-IUE-E4 863602-BC63B239A04-IUE-E4
Manufacturer: QUALCOMM Win Source Part Number: 863602-BC63B239A04-I UE-E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 51-WLCSP Package: 51-WLCSP Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BC63B239A04-IUE-E4TR , BC63B239A04IUEE4, BC63B239A04-IUE-E4DK R, BC63B239A04-IUE-E4CT

Manufacturer: QUALCOMM
Win Source Part Number: 863602-BC63B239A04-IUE-E4
Series: BlueCore®
Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 51-WLCSP
Package: 51-WLCSP
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BC63B239A04-IUE-E4TR, BC63B239A04IUEE4, BC63B239A04-IUE-E4DKR, BC63B239A04-IUE-E4CT

Buy Now
RF and Wireless - RF Transceiver ICs - BC63B239A04-IUE-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC63B239A04-IUE-E4
RF and Wireless - RF Transceiver ICs BC63B239A04-IUE-E4
IC RF TXRX+MCU BLUETOOTH 51WLCSP

IC RF TXRX+MCU BLUETOOTH 51WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 863602-BC63B239A04-IUE-E4 BC63B239A04-IUE-E4
Product Name RF Transceiver ICs - BC63B239A04-IUE-E4 RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details