QUALCOMM, Incorporated RF Transceiver ICs - BC63B239A04-IQD-E4 BC63B239A04-IQD-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 049245-BC63B239A04-I QD-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 6MB ROM, 48kB RAM Power - Output: 10dBm Sensitivity: -90dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Family Name: BC63B239A04-IQD-E Categories: RF/IF and RFID Status: Active Dimension: 40-QFN Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: September 04, 2007 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049245-BC63B239A04-I QD-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 6MB ROM, 48kB RAM Power - Output: 10dBm Sensitivity: -90dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Family Name: BC63B239A04-IQD-E Categories: RF/IF and RFID Status: Active Dimension: 40-QFN Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: September 04, 2007 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC63B239A04-IQD-E4 - 049245-BC63B239A04-IQD-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC63B239A04-IQD-E4
049245-BC63B239A04-IQD-E4
RF Transceiver ICs - BC63B239A04-IQD-E4 049245-BC63B239A04-IQD-E4
Manufacturer: QUALCOMM Win Source Part Number: 049245-BC63B239A04-I QD-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 6MB ROM, 48kB RAM Power - Output: 10dBm Sensitivity: -90dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Family Name: BC63B239A04-IQD-E Categories: RF/IF and RFID Status: Active Dimension: 40-QFN Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: September 04, 2007 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 049245-BC63B239A04-IQD-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 6MB ROM, 48kB RAM
Power - Output: 10dBm
Sensitivity: -90dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Family Name: BC63B239A04-IQD-E
Categories: RF/IF and RFID
Status: Active
Dimension: 40-QFN
Supply Voltage - Operating: 2.7 V to 5.5 V
Introduction Date: September 04, 2007
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC63B239A04-IQD-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC63B239A04-IQD-E4
RF and Wireless - RF Transceiver ICs BC63B239A04-IQD-E4
IC RF TXRX+MCU BLUETOOTH 40QFN

IC RF TXRX+MCU BLUETOOTH 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 049245-BC63B239A04-IQD-E4 BC63B239A04-IQD-E4
Product Name RF Transceiver ICs - BC63B239A04-IQD-E4 RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details