QUALCOMM, Incorporated RF Transceiver ICs - BC6130A04-IQQB-R BC6130A04-IQQB-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 049243-BC6130A04-IQQ B-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 7.5dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Dimension: 48-QFN Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049243-BC6130A04-IQQ B-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 7.5dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Dimension: 48-QFN Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC6130A04-IQQB-R - 049243-BC6130A04-IQQB-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC6130A04-IQQB-R
049243-BC6130A04-IQQB-R
RF Transceiver ICs - BC6130A04-IQQB-R 049243-BC6130A04-IQQB-R
Manufacturer: QUALCOMM Win Source Part Number: 049243-BC6130A04-IQQ B-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 7.5dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Dimension: 48-QFN Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: QUALCOMM
Win Source Part Number: 049243-BC6130A04-IQQB-R
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR
Power - Output: 7.5dBm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Active
Dimension: 48-QFN
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 049243-BC6130A04-IQQB-R
Product Name RF Transceiver ICs - BC6130A04-IQQB-R
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details