QUALCOMM, Incorporated RF Transceiver ICs - BC6110A14-IQQA-R BC6110A14-IQQA-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 126575-BC6110A14-IQQ A-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 5.5dBm Sensitivity: -88dBm Data Rate (Max): 4MBaud RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 56-VQFN Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 126575-BC6110A14-IQQ A-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 5.5dBm Sensitivity: -88dBm Data Rate (Max): 4MBaud RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 56-VQFN Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC6110A14-IQQA-R - 126575-BC6110A14-IQQA-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC6110A14-IQQA-R
126575-BC6110A14-IQQA-R
RF Transceiver ICs - BC6110A14-IQQA-R 126575-BC6110A14-IQQA-R
Manufacturer: QUALCOMM Win Source Part Number: 126575-BC6110A14-IQQ A-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 5.5dBm Sensitivity: -88dBm Data Rate (Max): 4MBaud RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 56-VQFN Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 126575-BC6110A14-IQQA-R
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 48kB RAM
Power - Output: 5.5dBm
Sensitivity: -88dBm
Data Rate (Max): 4MBaud
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 56-VQFN
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BC6110A14-IQQA-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC6110A14-IQQA-R
RF and Wireless - RF Transceiver ICs BC6110A14-IQQA-R
IC RF TXRX+MCU BLUETOOTH 56VQFN

IC RF TXRX+MCU BLUETOOTH 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 126575-BC6110A14-IQQA-R BC6110A14-IQQA-R
Product Name RF Transceiver ICs - BC6110A14-IQQA-R RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details