QUALCOMM, Incorporated RF Transceiver ICs - BC57K687A07-IQF-E4 BC57K687A07-IQF-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 1022385-BC57K687A07- IQF-E4 Packaging: Reel - TR Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 68-QFN Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 1022385-BC57K687A07- IQF-E4 Packaging: Reel - TR Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 68-QFN Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC57K687A07-IQF-E4 - 1022385-BC57K687A07-IQF-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC57K687A07-IQF-E4
1022385-BC57K687A07-IQF-E4
RF Transceiver ICs - BC57K687A07-IQF-E4 1022385-BC57K687A07-IQF-E4
Manufacturer: QUALCOMM Win Source Part Number: 1022385-BC57K687A07- IQF-E4 Packaging: Reel - TR Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 68-QFN Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 1022385-BC57K687A07-IQF-E4
Packaging: Reel - TR
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 68-QFN
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - BC57K687A07-IQF-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC57K687A07-IQF-E4
RF and Wireless - RF Transceiver ICs BC57K687A07-IQF-E4
IC RF TXRX 68-QFN

IC RF TXRX 68-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1022385-BC57K687A07-IQF-E4 BC57K687A07-IQF-E4
Product Name RF Transceiver ICs - BC57K687A07-IQF-E4 RF and Wireless - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details