QUALCOMM, Incorporated RF Transceiver ICs - BC57H687C-GITM-E4 BC57H687C-GITM-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 049242-BC57H687C-GIT M-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 8MB Flash Power - Output: 5dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 120-LFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049242-BC57H687C-GIT M-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 8MB Flash Power - Output: 5dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 120-LFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC57H687C-GITM-E4 - 049242-BC57H687C-GITM-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC57H687C-GITM-E4
049242-BC57H687C-GITM-E4
RF Transceiver ICs - BC57H687C-GITM-E4 049242-BC57H687C-GITM-E4
Manufacturer: QUALCOMM Win Source Part Number: 049242-BC57H687C-GIT M-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 8MB Flash Power - Output: 5dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 120-LFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 049242-BC57H687C-GITM-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 8MB Flash
Power - Output: 5dBm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 120-LFBGA
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - BC57H687C-GITM-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC57H687C-GITM-E4
RF and Wireless - RF Transceiver ICs BC57H687C-GITM-E4
IC RF TXRX+MCU BLUTOOTH 120LFBGA

IC RF TXRX+MCU BLUTOOTH 120LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 049242-BC57H687C-GITM-E4 BC57H687C-GITM-E4
Product Name RF Transceiver ICs - BC57H687C-GITM-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details