QUALCOMM, Incorporated RF Transceiver ICs - BC57G687C-GITM-E4 BC57G687C-GITM-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 049240-BC57G687C-GIT M-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 16MB Flash, 48kB RAM Power - Output: 5dBm Sensitivity: -90dBm Current - Receiving: 45mA RF Family/Standard: Bluetooth Current - Transmitting: 45mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 120-LFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049240-BC57G687C-GIT M-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 16MB Flash, 48kB RAM Power - Output: 5dBm Sensitivity: -90dBm Current - Receiving: 45mA RF Family/Standard: Bluetooth Current - Transmitting: 45mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 120-LFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC57G687C-GITM-E4 - 049240-BC57G687C-GITM-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC57G687C-GITM-E4
049240-BC57G687C-GITM-E4
RF Transceiver ICs - BC57G687C-GITM-E4 049240-BC57G687C-GITM-E4
Manufacturer: QUALCOMM Win Source Part Number: 049240-BC57G687C-GIT M-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 16MB Flash, 48kB RAM Power - Output: 5dBm Sensitivity: -90dBm Current - Receiving: 45mA RF Family/Standard: Bluetooth Current - Transmitting: 45mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 120-LFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 049240-BC57G687C-GITM-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 16MB Flash, 48kB RAM
Power - Output: 5dBm
Sensitivity: -90dBm
Current - Receiving: 45mA
RF Family/Standard: Bluetooth
Current - Transmitting: 45mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 120-LFBGA
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC57G687C-GITM-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC57G687C-GITM-E4
RF and Wireless - RF Transceiver ICs BC57G687C-GITM-E4
IC RF TXRX+MCU BLUTOOTH 120LFBGA

IC RF TXRX+MCU BLUTOOTH 120LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 049240-BC57G687C-GITM-E4 BC57G687C-GITM-E4
Product Name RF Transceiver ICs - BC57G687C-GITM-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details