QUALCOMM, Incorporated RF Transceiver ICs - BC57G687C-ANN-E4 BC57G687C-ANN-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 811770-BC57G687C-ANN -E4 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 7dbm Sensitivity: -90dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Manufacturer Package: 105-LFBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 4.4V
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 811770-BC57G687C-ANN -E4 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 7dbm Sensitivity: -90dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Manufacturer Package: 105-LFBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 4.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC57G687C-ANN-E4 - 811770-BC57G687C-ANN-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC57G687C-ANN-E4
811770-BC57G687C-ANN-E4
RF Transceiver ICs - BC57G687C-ANN-E4 811770-BC57G687C-ANN-E4
Manufacturer: QUALCOMM Win Source Part Number: 811770-BC57G687C-ANN -E4 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 7dbm Sensitivity: -90dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Manufacturer Package: 105-LFBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 4.4V

Manufacturer: QUALCOMM
Win Source Part Number: 811770-BC57G687C-ANN-E4
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 48kB RAM
Power - Output: 7dbm
Sensitivity: -90dBm
Part Status: Obsolete (End Of Life)
RF Family/Standard: Bluetooth
Manufacturer Package: 105-LFBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 4.4V

Buy Now
RF and Wireless - RF Transceiver ICs - BC57G687C-ANN-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC57G687C-ANN-E4
RF and Wireless - RF Transceiver ICs BC57G687C-ANN-E4
IC RF TXRX+MCU BLUTOOTH 105LFBGA

IC RF TXRX+MCU BLUTOOTH 105LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 811770-BC57G687C-ANN-E4 BC57G687C-ANN-E4
Product Name RF Transceiver ICs - BC57G687C-ANN-E4 RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details