QUALCOMM, Incorporated RF Transceiver ICs - BC57F687A05-IQF-E4 BC57F687A05-IQF-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 125208-BC57F687A05-I QF-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 7dbm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 68-QFN Supply Voltage - Operating: 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 125208-BC57F687A05-I QF-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 7dbm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 68-QFN Supply Voltage - Operating: 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC57F687A05-IQF-E4 - 125208-BC57F687A05-IQF-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC57F687A05-IQF-E4
125208-BC57F687A05-IQF-E4
RF Transceiver ICs - BC57F687A05-IQF-E4 125208-BC57F687A05-IQF-E4
Manufacturer: QUALCOMM Win Source Part Number: 125208-BC57F687A05-I QF-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 7dbm Sensitivity: -90dBm RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 68-QFN Supply Voltage - Operating: 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 125208-BC57F687A05-IQF-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 48kB RAM
Power - Output: 7dbm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 68-QFN
Supply Voltage - Operating: 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 125208-BC57F687A05-IQF-E4
Product Name RF Transceiver ICs - BC57F687A05-IQF-E4
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details