QUALCOMM, Incorporated RF Transceiver ICs - BC51E129B14-IYH-E4 BC51E129B14-IYH-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 049236-BC51E129B14-I YH-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 6dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 67-WLCSP Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049236-BC51E129B14-I YH-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 6dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 67-WLCSP Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC51E129B14-IYH-E4 - 049236-BC51E129B14-IYH-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC51E129B14-IYH-E4
049236-BC51E129B14-IYH-E4
RF Transceiver ICs - BC51E129B14-IYH-E4 049236-BC51E129B14-IYH-E4
Manufacturer: QUALCOMM Win Source Part Number: 049236-BC51E129B14-I YH-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 48kB RAM Power - Output: 6dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: 67-WLCSP Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 049236-BC51E129B14-IYH-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 48kB RAM
Power - Output: 6dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Dimension: 67-WLCSP
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC51E129B14-IYH-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC51E129B14-IYH-E4
RF and Wireless - RF Transceiver ICs BC51E129B14-IYH-E4
IC RF TXRX+MCU BLUETOOTH 67WLCSP

IC RF TXRX+MCU BLUETOOTH 67WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 049236-BC51E129B14-IYH-E4 BC51E129B14-IYH-E4
Product Name RF Transceiver ICs - BC51E129B14-IYH-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details