QUALCOMM, Incorporated RF Transceiver ICs - BC41B143A06-ANN-E4 BC41B143A06-ANN-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 1022352-BC41B143A06- ANN-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Memory Size: 4MB ROM, 48kB RAM Power - Output: 6dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 96-LFBGA Supply Voltage - Operating: 2.2 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 1022352-BC41B143A06- ANN-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Memory Size: 4MB ROM, 48kB RAM Power - Output: 6dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 96-LFBGA Supply Voltage - Operating: 2.2 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC41B143A06-ANN-E4 - 1022352-BC41B143A06-ANN-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC41B143A06-ANN-E4
1022352-BC41B143A06-ANN-E4
RF Transceiver ICs - BC41B143A06-ANN-E4 1022352-BC41B143A06-ANN-E4
Manufacturer: QUALCOMM Win Source Part Number: 1022352-BC41B143A06- ANN-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Memory Size: 4MB ROM, 48kB RAM Power - Output: 6dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 96-LFBGA Supply Voltage - Operating: 2.2 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 1022352-BC41B143A06-ANN-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.0 +EDR
Memory Size: 4MB ROM, 48kB RAM
Power - Output: 6dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Dimension: 96-LFBGA
Supply Voltage - Operating: 2.2 V to 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - BC41B143A06-ANN-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC41B143A06-ANN-E4
RF and Wireless - RF Transceiver ICs BC41B143A06-ANN-E4
IC RF TXRX+MCU BLUETOOTH 96LFBGA

IC RF TXRX+MCU BLUETOOTH 96LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1022352-BC41B143A06-ANN-E4 BC41B143A06-ANN-E4
Product Name RF Transceiver ICs - BC41B143A06-ANN-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details