QUALCOMM, Incorporated RF Transceiver ICs - BC417143B-IRN-E4 BC417143B-IRN-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 039568-BC417143B-IRN -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 1, 2 and 3 Memory Size: 8MB Flash, 48kB RAM Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-VFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 039568-BC417143B-IRN -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 1, 2 and 3 Memory Size: 8MB Flash, 48kB RAM Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-VFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC417143B-IRN-E4 - 039568-BC417143B-IRN-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC417143B-IRN-E4
039568-BC417143B-IRN-E4
RF Transceiver ICs - BC417143B-IRN-E4 039568-BC417143B-IRN-E4
Manufacturer: QUALCOMM Win Source Part Number: 039568-BC417143B-IRN -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 1, 2 and 3 Memory Size: 8MB Flash, 48kB RAM Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-VFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 039568-BC417143B-IRN-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.0, Class 1, 2 and 3
Memory Size: 8MB Flash, 48kB RAM
Power - Output: 4dBm
Sensitivity: -85dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 96-VFBGA
Supply Voltage - Operating: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC417143B-IRN-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC417143B-IRN-E4
RF and Wireless - RF Transceiver ICs BC417143B-IRN-E4
IC RF TXRX+MCU BLUETOOTH 96VFBGA

IC RF TXRX+MCU BLUETOOTH 96VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 039568-BC417143B-IRN-E4 BC417143B-IRN-E4
Product Name RF Transceiver ICs - BC417143B-IRN-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -85 dBm -85 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details