QUALCOMM, Incorporated RF Transceiver ICs - BC417143B-GIRN-E4 BC417143B-GIRN-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 1022351-BC417143B-GI RN-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 2 and 3 Memory Size: 4kB RAM Power - Output: 6dBm Sensitivity: -87dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 96-VFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 1022351-BC417143B-GI RN-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 2 and 3 Memory Size: 4kB RAM Power - Output: 6dBm Sensitivity: -87dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 96-VFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC417143B-GIRN-E4 - 1022351-BC417143B-GIRN-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC417143B-GIRN-E4
1022351-BC417143B-GIRN-E4
RF Transceiver ICs - BC417143B-GIRN-E4 1022351-BC417143B-GIRN-E4
Manufacturer: QUALCOMM Win Source Part Number: 1022351-BC417143B-GI RN-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0, Class 2 and 3 Memory Size: 4kB RAM Power - Output: 6dBm Sensitivity: -87dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 96-VFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 1022351-BC417143B-GIRN-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.0, Class 2 and 3
Memory Size: 4kB RAM
Power - Output: 6dBm
Sensitivity: -87dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 96-VFBGA
Supply Voltage - Operating: 1.7 V to 3.6 V
Introduction Date: January 01, 2000
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC417143B-GIRN-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC417143B-GIRN-E4
RF and Wireless - RF Transceiver ICs BC417143B-GIRN-E4
IC RF TXRX+MCU BLUETOOTH 96VFBGA

IC RF TXRX+MCU BLUETOOTH 96VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1022351-BC417143B-GIRN-E4 BC417143B-GIRN-E4
Product Name RF Transceiver ICs - BC417143B-GIRN-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -87 dBm -87 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details