Manufacturer: QUALCOMM
Win Source Part Number: 049232-BC417143B-GIQ
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.0, Class 2 and 3
Memory Size: 4kB RAM
Power - Output: 6dBm
Sensitivity: -87dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 96-TFBGA
Supply Voltage - Operating: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 049232-BC417143B-GIQN-E4 |
| Product Name | RF Transceiver ICs - BC417143B-GIQN-E4 |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) |