QUALCOMM, Incorporated RF Transceiver ICs - BC358239A-INN-E4 BC358239A-INN-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 73600-BC358239A-INN- E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2, Class 2 and 3 Memory Size: 8MB Flash, 32kB RAM Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 723.2kbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-LFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 73600-BC358239A-INN- E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2, Class 2 and 3 Memory Size: 8MB Flash, 32kB RAM Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 723.2kbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-LFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC358239A-INN-E4 - 73600-BC358239A-INN-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC358239A-INN-E4
73600-BC358239A-INN-E4
RF Transceiver ICs - BC358239A-INN-E4 73600-BC358239A-INN-E4
Manufacturer: QUALCOMM Win Source Part Number: 73600-BC358239A-INN- E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2, Class 2 and 3 Memory Size: 8MB Flash, 32kB RAM Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 723.2kbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-LFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 73600-BC358239A-INN-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v1.2, Class 2 and 3
Memory Size: 8MB Flash, 32kB RAM
Power - Output: 4dBm
Sensitivity: -85dBm
Data Rate (Max): 723.2kbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 96-LFBGA
Supply Voltage - Operating: 1.7 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC358239A-INN-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC358239A-INN-E4
RF and Wireless - RF Transceiver ICs BC358239A-INN-E4
IC RF TXRX+MCU BLUETOOTH 96LFBGA

IC RF TXRX+MCU BLUETOOTH 96LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 73600-BC358239A-INN-E4 BC358239A-INN-E4
Product Name RF Transceiver ICs - BC358239A-INN-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -85 dBm -85 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details