QUALCOMM, Incorporated 947.5MHZ EMI RFI Filter B39951B4684Z610

Description
FILTER SAW 947.5MHZ 6SMD Product overview: B39951B4684Z610 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 947.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 947.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39951B4684Z610 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 947.5MHZ 6SMD Product overview: B39951B4684Z610 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 947.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 947.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39951B4684Z610 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
947.5MHZ EMI RFI Filter - 836-B39951B4684Z610 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
947.5MHZ EMI RFI Filter
836-B39951B4684Z610
947.5MHZ EMI RFI Filter 836-B39951B4684Z610
FILTER SAW 947.5MHZ 6SMD Product overview: B39951B4684Z610 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 947.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 947.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39951B4684Z610 can be used for catalog matching and distributor lookup.

FILTER SAW 947.5MHZ 6SMD Product overview: B39951B4684Z610 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 947.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 947.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39951B4684Z610 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39951B4684Z610
1021566-B39951B4684Z610
SAW Filters - B39951B4684Z610 1021566-B39951B4684Z610
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021566-B39951B4684Z 610 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 3dB Height (Max): 0.059" (1.50mm) Bandwidth: 25MHz Frequency - Center: 947.5MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021566-B39951B4684Z610
Packaging: Reel - TR
Applications: Cell Phone
Mounting: SMD (SMT)
Insertion Loss: 3dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 25MHz
Frequency - Center: 947.5MHz
Categories: Filters
Status: Active
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39951B4684Z610 1021566-B39951B4684Z610
Product Name 947.5MHZ EMI RFI Filter SAW Filters - B39951B4684Z610
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - TMC2242AKTC - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
Fc 30000 kHz
View Details
Specs
Filter Category SAW Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers