QUALCOMM, Incorporated SAW Filters - B39941B9858P810 B39941B9858P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912512-B39941B9858P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912512-B39941B9858P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39941B9858P810 - 912512-B39941B9858P810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39941B9858P810
912512-B39941B9858P810
SAW Filters - B39941B9858P810 912512-B39941B9858P810
Manufacturer: QUALCOMM Win Source Part Number: 912512-B39941B9858P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: QUALCOMM
Win Source Part Number: 912512-B39941B9858P810
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now
SMD 942.5MHz 50Ohm EMI RFI Filter - 836-B39941B9858P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 942.5MHz 50Ohm EMI RFI Filter
836-B39941B9858P810
SMD 942.5MHz 50Ohm EMI RFI Filter 836-B39941B9858P810
SAW Filter RF 942.5MHz 2.4dB 50Ohm SMD 5 Pin SMT Product overview: B39941B9858P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B9858P810 can be used for catalog matching and distributor lookup.

SAW Filter RF 942.5MHz 2.4dB 50Ohm SMD 5 Pin SMT Product overview: B39941B9858P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B9858P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912512-B39941B9858P810 836-B39941B9858P810
Product Name SAW Filters - B39941B9858P810 SMD 942.5MHz 50Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43124SC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Serial I/O
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
 - AFS303.825E - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 303825 kHz
View Details
2 suppliers