QUALCOMM, Incorporated SMD 881.5MHz 150Ohm EMI RFI Filter B39941B9803P810

Description
SAW Filter RF 881.5MHz 2.6dB 150Ohm//21nH SMD 10 Pin QCT10L Product overview: B39941B9803P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B9803P810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SAW Filter RF 881.5MHz 2.6dB 150Ohm//21nH SMD 10 Pin QCT10L Product overview: B39941B9803P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B9803P810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 881.5MHz 150Ohm EMI RFI Filter - 836-B39941B9803P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 881.5MHz 150Ohm EMI RFI Filter
836-B39941B9803P810
SMD 881.5MHz 150Ohm EMI RFI Filter 836-B39941B9803P810
SAW Filter RF 881.5MHz 2.6dB 150Ohm//21nH SMD 10 Pin QCT10L Product overview: B39941B9803P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B9803P810 can be used for catalog matching and distributor lookup.

SAW Filter RF 881.5MHz 2.6dB 150Ohm//21nH SMD 10 Pin QCT10L Product overview: B39941B9803P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B9803P810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39941B9803P810
1021565-B39941B9803P810
SAW Filters - B39941B9803P810 1021565-B39941B9803P810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021565-B39941B9803P 810 Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021565-B39941B9803P810
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39941B9803P810 1021565-B39941B9803P810
Product Name SMD 881.5MHz 150Ohm EMI RFI Filter SAW Filters - B39941B9803P810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - BGF117E6328 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details