QUALCOMM, Incorporated SAW Filters - B39941B7706B610 B39941B7706B610

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021563-B39941B7706B 610 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.6dB Height (Max): 0.031" (0.80mm) Bandwidth: 35MHz Frequency - Center: 942.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021563-B39941B7706B 610 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.6dB Height (Max): 0.031" (0.80mm) Bandwidth: 35MHz Frequency - Center: 942.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39941B7706B610
1021563-B39941B7706B610
SAW Filters - B39941B7706B610 1021563-B39941B7706B610
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021563-B39941B7706B 610 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.6dB Height (Max): 0.031" (0.80mm) Bandwidth: 35MHz Frequency - Center: 942.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021563-B39941B7706B610
Packaging: Reel - TR
Applications: Cell Phone
Mounting: SMD (SMT)
Insertion Loss: 2.6dB
Height (Max): 0.031" (0.80mm)
Bandwidth: 35MHz
Frequency - Center: 942.5MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1021563-B39941B7706B610
Product Name SAW Filters - B39941B7706B610
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - TMC2242AKTCT - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details