QUALCOMM, Incorporated SMD 942.5MHZ EMI RFI Filter B39941B4131U410

Description
FILTER SAW 942.5MHZ LOWLOSS SMD Product overview: B39941B4131U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B4131U410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 942.5MHZ LOWLOSS SMD Product overview: B39941B4131U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B4131U410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 942.5MHZ EMI RFI Filter - 836-B39941B4131U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 942.5MHZ EMI RFI Filter
836-B39941B4131U410
SMD 942.5MHZ EMI RFI Filter 836-B39941B4131U410
FILTER SAW 942.5MHZ LOWLOSS SMD Product overview: B39941B4131U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B4131U410 can be used for catalog matching and distributor lookup.

FILTER SAW 942.5MHZ LOWLOSS SMD Product overview: B39941B4131U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B4131U410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - B39941B4131U410
1021562-B39941B4131U410
SAW Filters - B39941B4131U410 1021562-B39941B4131U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021562-B39941B4131U 410 Packaging: Reel - TR Applications: Cellular, GSM Mounting: SMD (SMT) Insertion Loss: 3.2dB Height (Max): 0.043" (1.10mm) Bandwidth: 35MHz Frequency - Center: 942.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021562-B39941B4131U410
Packaging: Reel - TR
Applications: Cellular, GSM
Mounting: SMD (SMT)
Insertion Loss: 3.2dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 35MHz
Frequency - Center: 942.5MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39941B4131U410 1021562-B39941B4131U410
Product Name SMD 942.5MHZ EMI RFI Filter SAW Filters - B39941B4131U410
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX292CSA-G095 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS374E - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 374000 kHz
View Details
3 suppliers