QUALCOMM, Incorporated 942.5MHZ EMI RFI Filter B39941B3514H910

Description
FILTER SAW 881.5/942.5MHZ 10SMD Product overview: B39941B3514H910 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B3514H910 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 881.5/942.5MHZ 10SMD Product overview: B39941B3514H910 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B3514H910 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
942.5MHZ EMI RFI Filter
836-B39941B3514H910
942.5MHZ EMI RFI Filter 836-B39941B3514H910
FILTER SAW 881.5/942.5MHZ 10SMD Product overview: B39941B3514H910 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B3514H910 can be used for catalog matching and distributor lookup.

FILTER SAW 881.5/942.5MHZ 10SMD Product overview: B39941B3514H910 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 942.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 942.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941B3514H910 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39941B3514H910
863071-B39941B3514H910
SAW Filters - B39941B3514H910 863071-B39941B3514H910
Manufacturer: QUALCOMM Win Source Part Number: 863071-B39941B3514H9 10 Features: 881.5/942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 1.8dB 25MHz Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863071-B39941B3514H910
Features: 881.5/942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 1.8dB 25MHz Bandwidth 10-SMD, No Lead
Package: Reel - TR
Package: 10-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39941B3514H910 863071-B39941B3514H910
Product Name 942.5MHZ EMI RFI Filter SAW Filters - B39941B3514H910
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PED3264HV1.4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details