QUALCOMM, Incorporated Filters - SAW Filters B39941B3512U410

Description
Win Source Part Number: 1047570-B39941B3512U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 3.8dB Height (Max): 0.043" (1.10mm) Bandwidth: 35MHz Frequency - Center: 942.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3512 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1047570-B39941B3512U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 3.8dB Height (Max): 0.043" (1.10mm) Bandwidth: 35MHz Frequency - Center: 942.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3512 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047570-B39941B3512U410
Filters - SAW Filters 1047570-B39941B3512U410
Win Source Part Number: 1047570-B39941B3512U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 3.8dB Height (Max): 0.043" (1.10mm) Bandwidth: 35MHz Frequency - Center: 942.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3512 Product Status: Not For New Designs

Win Source Part Number: 1047570-B39941B3512U410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Remote Control
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 3.8dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 35MHz
Frequency - Center: 942.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3512
Product Status: Not For New Designs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047570-B39941B3512U410
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - P3P8220AG-08CR - Lingto Electronic Limited
Specs
Filter Category Active Filter
Fc 60000 kHz
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details