QUALCOMM, Incorporated SAW Filters B39931B3921U410

Description
Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.6dB Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.6dB Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39931B3921U410-ND - DigiKey
Thief River Falls, MN, United States
Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.6dB Bandwidth 6-SMD, No Lead

Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.6dB Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Filters - SAW Filters - 1381534-B39931B3921U410 - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1381534-B39931B3921U410
Filters - SAW Filters 1381534-B39931B3921U410
Win Source Part Number: 1381534-B39931B3921U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Applications: Remote Control Standard Package: 9,000 pcs Ratings: AEC-Q200 Insertion Loss: 1.6dB Height (Max): 0.043" (1.10mm) Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381534-B39931B3921U410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Applications: Remote Control
Standard Package: 9,000 pcs
Ratings: AEC-Q200
Insertion Loss: 1.6dB
Height (Max): 0.043" (1.10mm)
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
EMI RFI Filter - 836-B39931B3921U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39931B3921U410
EMI RFI Filter 836-B39931B3921U410
FILTER SAW 6SMD Product overview: B39931B3921U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39931B3921U410 can be used for catalog matching and distributor lookup.

FILTER SAW 6SMD Product overview: B39931B3921U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39931B3921U410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number B39931B3921U410-ND 1381534-B39931B3921U410 836-B39931B3921U410
Product Name SAW Filters Filters - SAW Filters EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications General; Remote Control Remote Control
Package Type 6-SMD, No Lead Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEB2261NV2.0G - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details