QUALCOMM, Incorporated Filters - SAW Filters B39931B3919U410

Description
Win Source Part Number: 1128065-B39931B3919U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.4dB Height (Max): 0.043" (1.10mm) Frequency - Center: 925MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3919 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1128065-B39931B3919U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.4dB Height (Max): 0.043" (1.10mm) Frequency - Center: 925MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3919 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1128065-B39931B3919U410
Filters - SAW Filters 1128065-B39931B3919U410
Win Source Part Number: 1128065-B39931B3919U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.4dB Height (Max): 0.043" (1.10mm) Frequency - Center: 925MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3919 Product Status: Not For New Designs

Win Source Part Number: 1128065-B39931B3919U410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.4dB
Height (Max): 0.043" (1.10mm)
Frequency - Center: 925MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3919
Product Status: Not For New Designs

Buy Now
SAW Filters - B39931B3919U410-ND - DigiKey
Thief River Falls, MN, United States
925MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead

925MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1128065-B39931B3919U410 B39931B3919U410-ND
Product Name Filters - SAW Filters SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filter - SPT868M3030C - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 867500 kHz
Package Type 3.0*3.0 mm
View Details
Interface - Filters - Active - TMC2246AH5C - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details