915MHz Frequency RF SAW Filter (Surface Acoustic Wave) 7dB Bandwidth 8-SMD, No Lead
Manufacturer: QUALCOMM
Win Source Part Number: 912507-B39921R2706U3
Series: B39921
Features: 915MHz Frequency - RF SAW Filter (Surface Acoustic Wave) 7dB - Bandwidth 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.90.0100
Other Part Number: B39921R2706U310W1, B39921R2706U310-ND, 495-1675-6, 495-1675-1, 495-1675-2
SAW RES 915.0000MHZ SMD Product overview: B39921R2706U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915.0000MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 915.0000MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39921R2706U310 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 495-1675-2-ND | 912507-B39921R2706U310 | 836-B39921R2706U310 |
| Product Name | SAW Filters | SAW Filters - B39921R2706U310 | SMD 915.0000MHZ EMI RFI Filter |
| Filter Category | SAW Filter | SAW Filter | Active Filter |
| Applications | General | ||
| Fc | 915000 kHz |