QUALCOMM, Incorporated SAW Filters B39921B4344P810

Description
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 1752-B39921B4344P810TR-ND - DigiKey
Thief River Falls, MN, United States
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead

915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 1752-B39921B4344P810CT-ND - DigiKey
Thief River Falls, MN, United States
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead

915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 1752-B39921B4344P810DKR-ND - DigiKey
Thief River Falls, MN, United States
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead

915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 26MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Filters - SAW Filters - 1381533-B39921B4344P810 - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1381533-B39921B4344P810
Filters - SAW Filters 1381533-B39921B4344P810
Win Source Part Number: 1381533-B39921B4344P 810 Category: Filters>SAW Filters Package: Tape & Reel Size / Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Applications: General Purpose Standard Package: 5,000 pcs Insertion Loss: 2.8dB Height (Max): 0.018" (0.45mm) Bandwidth: 26MHz Frequency - Center: 915MHz Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1381533-B39921B4344P810
Category: Filters>SAW Filters
Package: Tape & Reel
Size / Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Applications: General Purpose
Standard Package: 5,000 pcs
Insertion Loss: 2.8dB
Height (Max): 0.018" (0.45mm)
Bandwidth: 26MHz
Frequency - Center: 915MHz
Mounting Type: Surface Mount
Package / Case: 5-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1752-B39921B4344P810TR-ND 1381533-B39921B4344P810
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7432EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details