Win Source Part Number: 1116166-B39921B4301F
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Remote Control
Standard Package: 5,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.5dB
Height (Max): 0.016" (0.40mm)
Bandwidth: 26MHz
Frequency - Center: 915MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B39921B4301F210DKR,B
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1116166-B39921B4301F210 | B39921B4301F210DKR-ND |
| Product Name | Filters - SAW Filters | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |