921.42MHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 3.4dB Bandwidth 6-SMD, No Lead
FILTER SAW 921.42MHZ 6-SMD
Manufacturer: QUALCOMM
Win Source Part Number: 912506-B39921B3949H1
Series: B3949
Features: 921.42MHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 3.4dB - Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
Other Part Number: B39921B3949H110DKR, B3949, B39921B3949H110TR, B39921B3949H110-ND, B39921B3949H110CT
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | B39921B3949H110CT-ND | 912506-B39921B3949H110 |
| Product Name | SAW Filters | SAW Filters - B39921B3949H110 |
| Filter Category | SAW Filter | SAW Filter |