QUALCOMM, Incorporated SAW Filters B39921B3588U410

Description
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 495-1674-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1674-2-ND
SAW Filters 495-1674-2-ND
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead

915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-1674-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1674-1-ND
SAW Filters 495-1674-1-ND
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead

915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-1674-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1674-6-ND
SAW Filters 495-1674-6-ND
915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead

915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.9dB 26MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - B39921B3588U410 - 722476-B39921B3588U410 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39921B3588U410
722476-B39921B3588U410
SAW Filters - B39921B3588U410 722476-B39921B3588U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 722476-B39921B3588U4 10 Packaging: Reel Mounting Style: SMD Applications: Remote Control Ratings: AEC-Q200 Insertion Loss: 2.9dB Bandwidth: 26MHz Frequency - Center: 915MHz Categories: Filters Manufacturer Package: 6-SMD, No Lead Height (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 722476-B39921B3588U410
Packaging: Reel
Mounting Style: SMD
Applications: Remote Control
Ratings: AEC-Q200
Insertion Loss: 2.9dB
Bandwidth: 26MHz
Frequency - Center: 915MHz
Categories: Filters
Manufacturer Package: 6-SMD, No Lead
Height (Maximum): 0.043" (1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 495-1674-2-ND 722476-B39921B3588U410
Product Name SAW Filters SAW Filters - B39921B3588U410
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
Interface - Filters - Active - 32F8130-CL - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details