QUALCOMM, Incorporated SAW Filters - B39901B9442M410 B39901B9442M410

Description
Manufacturer: QUALCOMM Win Source Part Number: 863068-B39901B9442M4 10 Series: B9442 Features: 897.5MHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 3.6dB 35MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863068-B39901B9442M4 10 Series: B9442 Features: 897.5MHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 3.6dB 35MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39901B9442M410 - 863068-B39901B9442M410 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39901B9442M410
863068-B39901B9442M410
SAW Filters - B39901B9442M410 863068-B39901B9442M410
Manufacturer: QUALCOMM Win Source Part Number: 863068-B39901B9442M4 10 Series: B9442 Features: 897.5MHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 3.6dB 35MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863068-B39901B9442M410
Series: B9442
Features: 897.5MHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 3.6dB 35MHz Bandwidth 5-SMD, No Lead
Package: 5-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 863068-B39901B9442M410
Product Name SAW Filters - B39901B9442M410
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - DF1706E - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
Fc 192 kHz
View Details
SAW Filters - 478-SF11-1582M5UUE1DKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 6-SMD, No Lead
View Details