QUALCOMM, Incorporated SAW Filters - B39901B7715C610 B39901B7715C610

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021558-B39901B7715C 610 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.6dB Height (Max): 0.031" (0.80mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021558-B39901B7715C 610 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.6dB Height (Max): 0.031" (0.80mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39901B7715C610
1021558-B39901B7715C610
SAW Filters - B39901B7715C610 1021558-B39901B7715C610
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021558-B39901B7715C 610 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.6dB Height (Max): 0.031" (0.80mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021558-B39901B7715C610
Packaging: Reel - TR
Applications: Cell Phone
Mounting: SMD (SMT)
Insertion Loss: 2.6dB
Height (Max): 0.031" (0.80mm)
Bandwidth: 35MHz
Frequency - Center: 897.5MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 897.5MHZ EMI RFI Filter - 836-B39901B7715C610 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 897.5MHZ EMI RFI Filter
836-B39901B7715C610
SMD 897.5MHZ EMI RFI Filter 836-B39901B7715C610
FILTER SAW 897.5MHZ LOWLOSS SMD Product overview: B39901B7715C610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 897.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 897.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B7715C610 can be used for catalog matching and distributor lookup.

FILTER SAW 897.5MHZ LOWLOSS SMD Product overview: B39901B7715C610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 897.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 897.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B7715C610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021558-B39901B7715C610 836-B39901B7715C610
Product Name SAW Filters - B39901B7715C610 SMD 897.5MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Automotive EMI RFI Filter - 844-QPQ2200QPCK - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX275ACPP - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 478-SF11-1582M5UUD1CT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.60E6 kHz
View Details