QUALCOMM, Incorporated Filters - SAW Filters B39901B5340U410

Description
Win Source Part Number: 1001206-B39901B5340U 410 Category: Filters>SAW Filters Series: B5340 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.2dB Height (Max): 0.048" (1.23mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39901B5340U410 TR
Request a Quote
Description
Win Source Part Number: 1001206-B39901B5340U 410 Category: Filters>SAW Filters Series: B5340 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.2dB Height (Max): 0.048" (1.23mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39901B5340U410 TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1001206-B39901B5340U410
Filters - SAW Filters 1001206-B39901B5340U410
Win Source Part Number: 1001206-B39901B5340U 410 Category: Filters>SAW Filters Series: B5340 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.2dB Height (Max): 0.048" (1.23mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39901B5340U410 TR

Win Source Part Number: 1001206-B39901B5340U410
Category: Filters>SAW Filters
Series: B5340
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2.2dB
Height (Max): 0.048" (1.23mm)
Bandwidth: 35MHz
Frequency - Center: 897.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39901B5340U410TR

Buy Now
EMI RFI Filter - 836-B39901B5340U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39901B5340U410
EMI RFI Filter 836-B39901B5340U410
RFFE FILTER BANDPASS SAW Product overview: B39901B5340U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B5340U410 can be used for catalog matching and distributor lookup.

RFFE FILTER BANDPASS SAW Product overview: B39901B5340U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B5340U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1001206-B39901B5340U410 836-B39901B5340U410
Product Name Filters - SAW Filters EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MF10CCJ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers