QUALCOMM, Incorporated SAW Filters B39901B3934H110

Description
902.875MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 1.55MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
902.875MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 1.55MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39901B3934H110-ND - DigiKey
Thief River Falls, MN, United States
902.875MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 1.55MHz Bandwidth 6-SMD, No Lead

902.875MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 1.55MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
973998-B39901B3934H110
Filters - SAW Filters 973998-B39901B3934H110
Win Source Part Number: 973998-B39901B3934H1 10 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.4dB Height (Max): 0.039" (1.00mm) Bandwidth: 1.55MHz Frequency - Center: 902.875MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3934,Q9093617

Win Source Part Number: 973998-B39901B3934H110
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Remote Control
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.4dB
Height (Max): 0.039" (1.00mm)
Bandwidth: 1.55MHz
Frequency - Center: 902.875MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3934,Q9093617

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39901B3934H110-ND 973998-B39901B3934H110
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - LTC1164CN#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers