QUALCOMM, Incorporated SAW Filters - B39901B3835U410 B39901B3835U410

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021557-B39901B3835U 410 Packaging: Reel - TR Applications: iDEN Systems Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 6MHz Frequency - Center: 899MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021557-B39901B3835U 410 Packaging: Reel - TR Applications: iDEN Systems Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 6MHz Frequency - Center: 899MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39901B3835U410
1021557-B39901B3835U410
SAW Filters - B39901B3835U410 1021557-B39901B3835U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021557-B39901B3835U 410 Packaging: Reel - TR Applications: iDEN Systems Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 6MHz Frequency - Center: 899MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021557-B39901B3835U410
Packaging: Reel - TR
Applications: iDEN Systems
Mounting: SMD (SMT)
Insertion Loss: 2.4dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 6MHz
Frequency - Center: 899MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
899MHZ EMI RFI Filter - 836-B39901B3835U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
899MHZ EMI RFI Filter
836-B39901B3835U410
899MHZ EMI RFI Filter 836-B39901B3835U410
FILTER SAW 899MHZ 6SMD Product overview: B39901B3835U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 899MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 899MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B3835U410 can be used for catalog matching and distributor lookup.

FILTER SAW 899MHZ 6SMD Product overview: B39901B3835U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 899MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 899MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B3835U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021557-B39901B3835U410 836-B39901B3835U410
Product Name SAW Filters - B39901B3835U410 899MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1028TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX268BENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers