QUALCOMM, Incorporated SMD 897.5MHz 50Ohm EMI RFI Filter B39901B1672B510

Description
SAW Filter Band Stop 897.5MHz 4dB 50Ohm SMD 8 Pin QCC8F Product overview: B39901B1672B510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 897.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 897.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B1672B510 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter Band Stop 897.5MHz 4dB 50Ohm SMD 8 Pin QCC8F Product overview: B39901B1672B510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 897.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 897.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B1672B510 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 897.5MHz 50Ohm EMI RFI Filter - 836-B39901B1672B510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 897.5MHz 50Ohm EMI RFI Filter
836-B39901B1672B510
SMD 897.5MHz 50Ohm EMI RFI Filter 836-B39901B1672B510
SAW Filter Band Stop 897.5MHz 4dB 50Ohm SMD 8 Pin QCC8F Product overview: B39901B1672B510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 897.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 897.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B1672B510 can be used for catalog matching and distributor lookup.

SAW Filter Band Stop 897.5MHz 4dB 50Ohm SMD 8 Pin QCC8F Product overview: B39901B1672B510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 897.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 897.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39901B1672B510 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - SAW Filters
1047676-B39901B1672B510
Filters - SAW Filters 1047676-B39901B1672B510
Win Source Part Number: 1047676-B39901B1672B 510 Category: Filters>SAW Filters Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1047676-B39901B1672B510
Category: Filters>SAW Filters
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39901B1672B510 1047676-B39901B1672B510
Product Name SMD 897.5MHz 50Ohm EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43881GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers