QUALCOMM, Incorporated SAW Filters - B39881B9861P810 B39881B9861P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863067-B39881B9861P8 10 Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 32MHz Bandwidth 5-SMD, No Lead Package: Bulk Package: 5-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863067-B39881B9861P8 10 Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 32MHz Bandwidth 5-SMD, No Lead Package: Bulk Package: 5-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39881B9861P810
863067-B39881B9861P810
SAW Filters - B39881B9861P810 863067-B39881B9861P810
Manufacturer: QUALCOMM Win Source Part Number: 863067-B39881B9861P8 10 Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 32MHz Bandwidth 5-SMD, No Lead Package: Bulk Package: 5-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863067-B39881B9861P810
Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 32MHz Bandwidth 5-SMD, No Lead
Package: Bulk
Package: 5-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now
EMI RFI Filter - 836-B39881B9861P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39881B9861P810
EMI RFI Filter 836-B39881B9861P810
FILTER SAW Product overview: B39881B9861P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B9861P810 can be used for catalog matching and distributor lookup.

FILTER SAW Product overview: B39881B9861P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B9861P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863067-B39881B9861P810 836-B39881B9861P810
Product Name SAW Filters - B39881B9861P810 EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - TMC2242AKTCT - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers