QUALCOMM, Incorporated SAW Filters - B39881B8568P810 B39881B8568P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863065-B39881B8568P8 10 Features: 836.5/881.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 25MHz Bandwidth 9-SMD, No Lead Package: Bulk Package: 9-SMD, No Lead Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863065-B39881B8568P8 10 Features: 836.5/881.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 25MHz Bandwidth 9-SMD, No Lead Package: Bulk Package: 9-SMD, No Lead Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39881B8568P810
863065-B39881B8568P810
SAW Filters - B39881B8568P810 863065-B39881B8568P810
Manufacturer: QUALCOMM Win Source Part Number: 863065-B39881B8568P8 10 Features: 836.5/881.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 25MHz Bandwidth 9-SMD, No Lead Package: Bulk Package: 9-SMD, No Lead Mounting: Surface Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863065-B39881B8568P810
Features: 836.5/881.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 25MHz Bandwidth 9-SMD, No Lead
Package: Bulk
Package: 9-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Singapore, Singapore
EMI RFI Filter
836-B39881B8568P810
EMI RFI Filter 836-B39881B8568P810
SAW FILTER Product overview: B39881B8568P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B8568P810 can be used for catalog matching and distributor lookup.

SAW FILTER Product overview: B39881B8568P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B8568P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863065-B39881B8568P810 836-B39881B8568P810
Product Name SAW Filters - B39881B8568P810 EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1060SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Interface - Filters - Active - PEB2265HV1.1D - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details