Manufacturer: QUALCOMM
Win Source Part Number: 912503-B39881B7845K4
Features: 881.5MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 1.2dB 25MHz Bandwidth 5-SMD, No Lead
Package: 5-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8541.60.0080
Other Part Number: 495-1874-6, B39881-B7845-K410, 495-1874-2, 495-1874-1
881.5MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 1.2dB 25MHz Bandwidth 5-SMD, No Lead
FILTER SAW 881.5MHZ 5SMD Product overview: B39881B7845K410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 881.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 881.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7845K410 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 912503-B39881B7845K410 | 495-1874-2-ND | 836-B39881B7845K410 |
| Product Name | SAW Filters - B39881B7845K410 | SAW Filters | 881.5MHZ EMI RFI Filter |
| Filter Category | SAW Filter | SAW Filter | Active Filter |
| Applications | General; Portable Devices; Cell Phone | ||
| Fc | 881500 kHz |