QUALCOMM, Incorporated SAW Filters - B39881B7731B610 B39881B7731B610

Description
Manufacturer: QUALCOMM Win Source Part Number: 912502-B39881B7731B6 10 Features: 881.5MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912502-B39881B7731B6 10 Features: 881.5MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39881B7731B610
912502-B39881B7731B610
SAW Filters - B39881B7731B610 912502-B39881B7731B610
Manufacturer: QUALCOMM Win Source Part Number: 912502-B39881B7731B6 10 Features: 881.5MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912502-B39881B7731B610
Features: 881.5MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz Bandwidth 5-SMD, No Lead
Package: 5-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8541.60.0080

Buy Now Datasheet
881.5MHZ EMI RFI Filter - 836-B39881B7731B610 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
881.5MHZ EMI RFI Filter
836-B39881B7731B610
881.5MHZ EMI RFI Filter 836-B39881B7731B610
FILTER SAW 881.5MHZ 5SMD Product overview: B39881B7731B610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 881.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 881.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7731B610 can be used for catalog matching and distributor lookup.

FILTER SAW 881.5MHZ 5SMD Product overview: B39881B7731B610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 881.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 881.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7731B610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912502-B39881B7731B610 836-B39881B7731B610
Product Name SAW Filters - B39881B7731B610 881.5MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1062SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Interface - Filters - Active - HSP43220GM-15/883 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
SAW Filters - 478-SF11-1197Y6UUA1TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.50E6 kHz
View Details