QUALCOMM, Incorporated SMD 881.5MHZ 200Ohm EMI RFI Filter B39881B7719C610

Description
FILTER SAW 881.5MHZ LOWLOSS SMD / SAW Filter Low Loss 881.5MHz 2.8dB 200Ohm SMD 6Pin DCS6I Product overview: B39881B7719C610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHZ, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHZ, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7719C610 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 881.5MHZ LOWLOSS SMD / SAW Filter Low Loss 881.5MHz 2.8dB 200Ohm SMD 6Pin DCS6I Product overview: B39881B7719C610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHZ, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHZ, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7719C610 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 881.5MHZ 200Ohm EMI RFI Filter - 836-B39881B7719C610 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 881.5MHZ 200Ohm EMI RFI Filter
836-B39881B7719C610
SMD 881.5MHZ 200Ohm EMI RFI Filter 836-B39881B7719C610
FILTER SAW 881.5MHZ LOWLOSS SMD / SAW Filter Low Loss 881.5MHz 2.8dB 200Ohm SMD 6Pin DCS6I Product overview: B39881B7719C610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHZ, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHZ, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7719C610 can be used for catalog matching and distributor lookup.

FILTER SAW 881.5MHZ LOWLOSS SMD / SAW Filter Low Loss 881.5MHz 2.8dB 200Ohm SMD 6Pin DCS6I Product overview: B39881B7719C610 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHZ, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHZ, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7719C610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - B39881B7719C610
769551-B39881B7719C610
SAW Filters - B39881B7719C610 769551-B39881B7719C610
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769551-B39881B7719C6 10 Packaging: Reel package Package: 6-SMD, No Lead Applications: Cellular, GSM Mounting: SMD Insertion Loss: 2.6dB Bandwidth: 25MHz Part Status: Obsolete(EOL) Frequency - Center: 881.5MHz Categories: Filters Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height (Maximum): 0.031" (0.80mm) ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769551-B39881B7719C610
Packaging: Reel package
Package: 6-SMD, No Lead
Applications: Cellular, GSM
Mounting: SMD
Insertion Loss: 2.6dB
Bandwidth: 25MHz
Part Status: Obsolete(EOL)
Frequency - Center: 881.5MHz
Categories: Filters
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height (Maximum): 0.031" (0.80mm)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39881B7719C610 769551-B39881B7719C610
Product Name SMD 881.5MHZ 200Ohm EMI RFI Filter SAW Filters - B39881B7719C610
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - GC2011A-PQ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details