QUALCOMM, Incorporated SAW Filters B39881B4362P810

Description
881.5MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
881.5MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39881B4362P810-ND - DigiKey
Thief River Falls, MN, United States
881.5MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead

881.5MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1129719-B39881B4362P810
Filters - SAW Filters 1129719-B39881B4362P810
Win Source Part Number: 1129719-B39881B4362P 810 Category: Filters>SAW Filters Series: B4362 Package: Tape & Reel (TR) Applications: Cellular, SCDMA Standard Package: 5,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.9dB Height (Max): 0.018" (0.45mm) Bandwidth: 25MHz Frequency - Center: 881.5MHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)

Win Source Part Number: 1129719-B39881B4362P810
Category: Filters>SAW Filters
Series: B4362
Package: Tape & Reel (TR)
Applications: Cellular, SCDMA
Standard Package: 5,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.9dB
Height (Max): 0.018" (0.45mm)
Bandwidth: 25MHz
Frequency - Center: 881.5MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39881B4362P810-ND 1129719-B39881B4362P810
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43891GC-30 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
SAW Filters - 2312-QPQ1060TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers