QUALCOMM, Incorporated SAW Filters - B39881B4324P810 B39881B4324P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863097-B39881B4324P8 10 Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.3dB 32MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 863097-B39881B4324P8 10 Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.3dB 32MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39881B4324P810
863097-B39881B4324P810
SAW Filters - B39881B4324P810 863097-B39881B4324P810
Manufacturer: QUALCOMM Win Source Part Number: 863097-B39881B4324P8 10 Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.3dB 32MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863097-B39881B4324P810
Features: 878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.3dB 32MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now
SAW Filters - B39881B4324P810-ND - DigiKey
Thief River Falls, MN, United States
878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.3dB 32MHz Bandwidth 5-SMD, No Lead

878MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.3dB 32MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863097-B39881B4324P810 B39881B4324P810-ND
Product Name SAW Filters - B39881B4324P810 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - BGF117E6328 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1028SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
 - AFS14A40-1900.00-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.90E6 kHz
View Details
2 suppliers