QUALCOMM, Incorporated SAW Filters - B39871R1950A310 B39871R1950A310

Description
Manufacturer: QUALCOMM Win Source Part Number: 912501-B39871R1950A3 10 Series: R1950 Features: 868.35MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912501-B39871R1950A3 10 Series: R1950 Features: 868.35MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39871R1950A310
912501-B39871R1950A310
SAW Filters - B39871R1950A310 912501-B39871R1950A310
Manufacturer: QUALCOMM Win Source Part Number: 912501-B39871R1950A3 10 Series: R1950 Features: 868.35MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912501-B39871R1950A310
Series: R1950
Features: 868.35MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB - Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080

Buy Now
SAW Filters - B39871R1950A310-ND - DigiKey
Thief River Falls, MN, United States
868.35MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB Bandwidth 6-SMD, No Lead

868.35MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912501-B39871R1950A310 B39871R1950A310-ND
Product Name SAW Filters - B39871R1950A310 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - CS5333-BZ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details