QUALCOMM, Incorporated Filters - SAW Filters B39871B3762Z810

Description
Win Source Part Number: 1047666-B39871B3762Z 810 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.1dB Height (Max): 0.059" (1.50mm) Bandwidth: 600kHz Frequency - Center: 868.3MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): B39871B3762Z810B3987 1-B3762-Z810; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 495-1673-6,B39871B37 62Z810W1,495-1673-1, 495-1673-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047666-B39871B3762Z 810 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.1dB Height (Max): 0.059" (1.50mm) Bandwidth: 600kHz Frequency - Center: 868.3MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): B39871B3762Z810B3987 1-B3762-Z810; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 495-1673-6,B39871B37 62Z810W1,495-1673-1, 495-1673-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047666-B39871B3762Z810
Filters - SAW Filters 1047666-B39871B3762Z810
Win Source Part Number: 1047666-B39871B3762Z 810 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.1dB Height (Max): 0.059" (1.50mm) Bandwidth: 600kHz Frequency - Center: 868.3MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): B39871B3762Z810B3987 1-B3762-Z810; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 495-1673-6,B39871B37 62Z810W1,495-1673-1, 495-1673-2 Product Status: Obsolete

Win Source Part Number: 1047666-B39871B3762Z810
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Remote Control
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3.1dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 600kHz
Frequency - Center: 868.3MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Alternative Parts (Cross-Reference): B39871B3762Z810B39871-B3762-Z810;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 495-1673-6,B39871B3762Z810W1,495-1673-1,495-1673-2
Product Status: Obsolete

Buy Now Datasheet
SAW Filters - 495-1673-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1673-2-ND
SAW Filters 495-1673-2-ND
868.3MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3.1dB 600kHz Bandwidth 8-SMD, No Lead

868.3MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3.1dB 600kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
868.3MHZ EMI RFI Filter
836-B39871B3762Z810
868.3MHZ EMI RFI Filter 836-B39871B3762Z810
FILTER SAW 868.3MHZ 8SMD Product overview: B39871B3762Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868.3MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 868.3MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39871B3762Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 868.3MHZ 8SMD Product overview: B39871B3762Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868.3MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 868.3MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39871B3762Z810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 1047666-B39871B3762Z810 495-1673-2-ND 836-B39871B3762Z810
Product Name Filters - SAW Filters SAW Filters 868.3MHZ EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications Remote Control General; Remote Control
Fc 868300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - AD896JR-13N - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 5000 to 13000 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details