869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.5dB 2MHz Bandwidth 6-SMD, No Lead
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.5dB 2MHz Bandwidth 6-SMD, No Lead
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.5dB 2MHz Bandwidth 6-SMD, No Lead
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 803788-B39871B3725U4
Packaging: Reel
Mounting Style: SMD
Applications: Remote Control
Insertion Loss: 2.5dB
Bandwidth: 2MHz
Frequency - Center: 869MHz
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 6-SMD, No Lead
Height (Maximum): 0.043" (1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 9,000
MSL Level: 1 (Unlimited)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 495-7095-2-ND | 803788-B39871B3725U410 |
| Product Name | SAW Filters | SAW Filters - B39871B3725U410 |
| Filter Category | SAW Filter | SAW Filter |