Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 737203-B39871B3717U4
Packaging: Reel
Mounting Style: SMD
Applications: Remote Control
Ratings: AEC-Q200
Insertion Loss: 2.1dB
Frequency - Center: 866.5MHz
Categories: Filters
Manufacturer Package: 6-SMD, No Lead
Height (Maximum): 0.043" (1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
866.5MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB Bandwidth 6-SMD, No Lead
866.5MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB Bandwidth 6-SMD, No Lead
866.5MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.1dB Bandwidth 6-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 737203-B39871B3717U410 | 1752-B39871B3717U410TR-ND |
| Product Name | SAW Filters - B39871B3717U410 | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |