QUALCOMM, Incorporated SAW Filters B39871B3441U410

Description
Frequency ISM RF SAW Filter (Surface Acoustic Wave) 3.4dB 3MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
Frequency ISM RF SAW Filter (Surface Acoustic Wave) 3.4dB 3MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39871B3441U410CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency ISM RF SAW Filter (Surface Acoustic Wave) 3.4dB 3MHz Bandwidth 6-SMD, No Lead

Frequency ISM RF SAW Filter (Surface Acoustic Wave) 3.4dB 3MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1128040-B39871B3441U410
Filters - SAW Filters 1128040-B39871B3441U410
Win Source Part Number: 1128040-B39871B3441U 410 Category: Filters>SAW Filters Series: B3441 Package: Tape & Reel Applications: ISM Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 3MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B39871B3441U410DKR,B 39871B3441U410CT,B39 871B3441U410TR

Win Source Part Number: 1128040-B39871B3441U410
Category: Filters>SAW Filters
Series: B3441
Package: Tape & Reel
Applications: ISM
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3.4dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 3MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B39871B3441U410DKR,B39871B3441U410CT,B39871B3441U410TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39871B3441U410CT-ND 1128040-B39871B3441U410
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QPQ1907SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7432AEUD+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details