QUALCOMM, Incorporated Filters - SAW Filters B39861B4232H410

Description
Win Source Part Number: 1047661-B39861B4232H 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Radio Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.059" (1.50mm) Bandwidth: 19MHz Frequency - Center: 769/860.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): B39861B4232H410B3986 1-B4232-H410; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters)
Request a Quote
Description
Win Source Part Number: 1047661-B39861B4232H 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Radio Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.059" (1.50mm) Bandwidth: 19MHz Frequency - Center: 769/860.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): B39861B4232H410B3986 1-B4232-H410; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047661-B39861B4232H410
Filters - SAW Filters 1047661-B39861B4232H410
Win Source Part Number: 1047661-B39861B4232H 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Radio Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.059" (1.50mm) Bandwidth: 19MHz Frequency - Center: 769/860.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): B39861B4232H410B3986 1-B4232-H410; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters)

Win Source Part Number: 1047661-B39861B4232H410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Radio
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2.4dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 19MHz
Frequency - Center: 769/860.5MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Alternative Parts (Cross-Reference): B39861B4232H410B39861-B4232-H410;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047661-B39861B4232H410
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7443ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Filters - Active - HSP43216JC-52Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter
Filter Type Half Band
Applications General
View Details
2 suppliers