Manufacturer: QUALCOMM
Win Source Part Number: 912497-B39861B3589Z8
Features: 864MHz Frequency Wireless Audio RF SAW Filter (Surface Acoustic Wave) 4dB 3MHz Bandwidth 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0080
Other Part Number: 495-3875-1, 495-3875-2
864MHz Frequency Wireless Audio RF SAW Filter (Surface Acoustic Wave) 4dB 3MHz Bandwidth 8-SMD, No Lead
FILTER SAW 864MHZ 8SMD Product overview: B39861B3589Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 864MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 864MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39861B3589Z810 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 912497-B39861B3589Z810 | 495-3875-2-ND | 836-B39861B3589Z810 |
| Product Name | SAW Filters - B39861B3589Z810 | SAW Filters | 864MHZ EMI RFI Filter |
| Filter Category | SAW Filter | SAW Filter | Active Filter |
| Applications | General; Wireless Audio | ||
| Fc | 864000 kHz |