QUALCOMM, Incorporated SAW Filters B39851B4320P810

Description
Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.6dB 30MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.6dB 30MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39851B4320P810-ND - DigiKey
Thief River Falls, MN, United States
Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.6dB 30MHz Bandwidth 5-SMD, No Lead

Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.6dB 30MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - B39851B4320P810
912496-B39851B4320P810
SAW Filters - B39851B4320P810 912496-B39851B4320P810
Manufacturer: QUALCOMM Win Source Part Number: 912496-B39851B4320P8 10 Features: Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.6dB 30MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912496-B39851B4320P810
Features: Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.6dB 30MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39851B4320P810-ND 912496-B39851B4320P810
Product Name SAW Filters SAW Filters - B39851B4320P810
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - SN0708100P - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details